Texas Instruments SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-20PAG

Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet
Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-20PAG - Texas Instruments
Dallas, TX, United States
SN74V215 512 x 18 Synchronous FIFO Memory
SN74V215-20PAG
SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-20PAG
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258828-SN74V215-20PAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258828-SN74V215-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258828-SN74V215-20PAG
Win Source Part Number: 1258828-SN74V215-20P AG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 160 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 12ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Voltage - Supply: 3 V ~ 3.6 V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-9896,2156-SN74V2 15-20PAG,-SN74V215-2 0PAGR,TEXTISSN74V215 -20PAG,296-9896R Base Product Number: 74V215

Win Source Part Number: 1258828-SN74V215-20PAG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 12ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-9896,2156-SN74V215-20PAG,-SN74V215-20PAGR,TEXTISSN74V215-20PAG,296-9896R
Base Product Number: 74V215

Buy Now Datasheet
FIFOs Memory - 296-9896-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9896-ND
FIFOs Memory 296-9896-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - SN74V215-20PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V215-20PAG
FIFOs Memory SN74V215-20PAG
Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 12ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V215-20PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V215-20PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V215-20PAG
IC FIFO SYNC 512X18 12NS 64TQFP

IC FIFO SYNC 512X18 12NS 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V215-20PAG 1258828-SN74V215-20PAG 296-9896-ND SN74V215-20PAG SN74V215-20PAG
Product Name SN74V215 512 x 18 Synchronous FIFO Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details