Texas Instruments SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-6GGM

Description
65536 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70
Request a Quote
Description
65536 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 synchronous first-in, first-out (FIFO) memory with independent read and write clocks, supporting ×9/×18 bus width matching and programmable almost-empty and almost-full flags. It operates at a maximum clock frequency of 166 MHz with a 6-ns cycle time, and is available in a 100-pin ball grid array (BGA) package. Features include zero-latency retransmit, first-word fall-through timing, big-endian/little-endian byte ordering, and 5-V-tolerant inputs. Output enable places data outputs in a high-impedance state. The device supports both synchronous and asynchronous flag timing modes and is designed for high-speed data buffering in telecommunications, video, and network applications.

Datasheet Summary
Powered by GS/AI

The SN74V293 is a 65536 × 18 synchronous first-in, first-out (FIFO) memory with independent read and write clocks, supporting ×9/×18 bus width matching and programmable almost-empty and almost-full flags. It operates at a maximum clock frequency of 166 MHz with a 6-ns cycle time, and is available in a 100-pin ball grid array (BGA) package. Features include zero-latency retransmit, first-word fall-through timing, big-endian/little-endian byte ordering, and 5-V-tolerant inputs. Output enable places data outputs in a high-impedance state. The device supports both synchronous and asynchronous flag timing modes and is designed for high-speed data buffering in telecommunications, video, and network applications.

Suppliers

Company
Product
Description
Supplier Links
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-6GGM - Texas Instruments
Dallas, TX, United States
SN74V293 65536 x 18 Synchronous FIFO Memory
SN74V293-6GGM
SN74V293 65536 x 18 Synchronous FIFO Memory SN74V293-6GGM
65536 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70

65536 x 18 Synchronous FIFO Memory 100-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258825-SN74V293-6GGM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258825-SN74V293-6GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258825-SN74V293-6GGM
Win Source Part Number: 1258825-SN74V293-6GG M Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 184 Mounting: SMD (SMT) Data Rate: 166MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 100-LFBGA Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74V293-6GGM-T I,-SN74V293-6GGMR,29 6-18205,-296-18205,2 96-18205R,-296-18205 R,TEXTISSN74V293-6GG M,-296-18205 Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258825-SN74V293-6GGM
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 184
Mounting: SMD (SMT)
Data Rate: 166MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 4.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 100-LFBGA
Supplier Device Package: 100-BGA MICROSTAR (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B2B
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74V293-6GGM-TI,-SN74V293-6GGMR,296-18205,-296-18205,296-18205R,-296-18205R,TEXTISSN74V293-6GGM,-296-18205
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-18205-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-18205-ND
FIFOs Memory 296-18205-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-6GGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-6GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-6GGM
IC FIFO SYNC 128KX9 4.5NS 100BGA

IC FIFO SYNC 128KX9 4.5NS 100BGA

Supplier's Site
FIFOs Memory - SN74V293-6GGM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-6GGM
FIFOs Memory SN74V293-6GGM
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 166MHz 4.5ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-6GGM 1258825-SN74V293-6GGM 296-18205-ND SN74V293-6GGM SN74V293-6GGM
Product Name SN74V293 65536 x 18 Synchronous FIFO Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 100-LFBGA BGA BGA; 100-LFBGA
Data Rate 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3660 4096 x 36 Synchronous FIFO Memory - SN74V3660-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers