Texas Instruments SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-10PAG

Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V245 is a 4096 × 18-bit synchronous first-in, first-out (FIFO) memory with a 64-pin thin quad flat package (TQFP). It operates with a 3.3-V VCC and has 5-V input-tolerant I/O, a 7.5-ns read/write cycle time, and supports clock frequencies up to 133 MHz. The device features programmable almost-empty and almost-full flags, a half-full flag, first-word fall-through or standard timing modes, and an output enable for 3-state bus control. It is characterized for operation from 0°C to 70°C and includes DSP-glueless interface capabilities for Texas Instruments TMS320 DSPs.

Datasheet Summary
Powered by GS/AI

The SN74V245 is a 4096 × 18-bit synchronous first-in, first-out (FIFO) memory with a 64-pin thin quad flat package (TQFP). It operates with a 3.3-V VCC and has 5-V input-tolerant I/O, a 7.5-ns read/write cycle time, and supports clock frequencies up to 133 MHz. The device features programmable almost-empty and almost-full flags, a half-full flag, first-word fall-through or standard timing modes, and an output enable for 3-state bus control. It is characterized for operation from 0°C to 70°C and includes DSP-glueless interface capabilities for Texas Instruments TMS320 DSPs.

Suppliers

Company
Product
Description
Supplier Links
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-10PAG - Texas Instruments
Dallas, TX, United States
SN74V245 4096 x 18 Synchronous FIFO Memory
SN74V245-10PAG
SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-10PAG
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9906-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9906-ND
FIFOs Memory 296-9906-ND
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V245-10PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V245-10PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V245-10PAG
IC FIFO SYNC 4KX18 6.5NS 64TQFP

IC FIFO SYNC 4KX18 6.5NS 64TQFP

Supplier's Site
FIFOs Memory - SN74V245-10PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V245-10PAG
FIFOs Memory SN74V245-10PAG
Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V245-10PAG 296-9906-ND SN74V245-10PAG SN74V245-10PAG
Product Name SN74V245 4096 x 18 Synchronous FIFO Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP QFP; TQFP; 64-TQFP
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V283-EP Enhanced Product 32768 X 18 Synchronous Fifo Memory - SN74V283PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers