Texas Instruments SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-20PCB

Description
512 x 36 x 2 bidirectional synchronous FIFO memory 120-HLQFP 0 to 70
Request a Quote Datasheet
Description
512 x 36 x 2 bidirectional synchronous FIFO memory 120-HLQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory
SN74ACT3632-20PCB
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory SN74ACT3632-20PCB
512 x 36 x 2 bidirectional synchronous FIFO memory 120-HLQFP 0 to 70

512 x 36 x 2 bidirectional synchronous FIFO memory 120-HLQFP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258866-SN74ACT3632-20PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258866-SN74ACT3632-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258866-SN74ACT3632-20PCB
Win Source Part Number: 1258866-SN74ACT3632- 20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 36K (512 x 36 x 2) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ACT3632-20PCBR, -296-4404,TEXTISSN74 ACT3632-20PCB,296-44 04,-296-4404,2156-SN 74ACT3632-20PCB-TI,2 96-4404R Base Product Number: 74ACT3632 Product Status: Obsolete

Win Source Part Number: 1258866-SN74ACT3632-20PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 36K (512 x 36 x 2)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ACT3632-20PCBR,-296-4404,TEXTISSN74ACT3632-20PCB,296-4404,-296-4404,2156-SN74ACT3632-20PCB-TI,296-4404R
Base Product Number: 74ACT3632
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4404-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4404-ND
FIFOs Memory 296-4404-ND
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74ACT3632-20PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3632-20PCB
FIFOs Memory SN74ACT3632-20PCB
Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3632-20PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3632-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3632-20PCB
IC FIFO SYNC 512X36X2 120HLQFP

IC FIFO SYNC 512X36X2 120HLQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT3632-20PCB 1258866-SN74ACT3632-20PCB 296-4404-ND SN74ACT3632-20PCB SN74ACT3632-20PCB
Product Name SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers