Texas Instruments SN74V283 32768 x 18 Synchronous FIFO Memory SN74V283-6PZA

Description
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet
Description
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-6PZA - Texas Instruments
Dallas, TX, United States
SN74V283 32768 x 18 Synchronous FIFO Memory
SN74V283-6PZA
SN74V283 32768 x 18 Synchronous FIFO Memory SN74V283-6PZA
32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

32768 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V283-6PZA - 211959-SN74V283-6PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V283-6PZA
211959-SN74V283-6PZA
Logic - Logic - FIFOs Memory - SN74V283-6PZA 211959-SN74V283-6PZA
Manufacturer: Texas Instruments Win Source Part Number: 211959-SN74V283-6PZA Packaging: Tray Mounting: SMD (SMT) Data Rate: 166MHz Memory Size: 576K (32K x 18)(64K x 9) Access Time: 4.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211959-SN74V283-6PZA
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 166MHz
Memory Size: 576K (32K x 18)(64K x 9)
Access Time: 4.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-12487-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12487-ND
FIFOs Memory 296-12487-ND
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74V283-6PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V283-6PZA
FIFOs Memory SN74V283-6PZA
Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 166MHz 4.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V283-6PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V283-6PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V283-6PZA
IC FIFO SYNC 64KX9 4.5NS 80LQFP

IC FIFO SYNC 64KX9 4.5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V283-6PZA 211959-SN74V283-6PZA 296-12487-ND SN74V283-6PZA SN74V283-6PZA
Product Name SN74V283 32768 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V283-6PZA FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP QFP; 80-LQFP (14x14) 80-LQFP QFP; 80-LQFP QFP
Data Rate 166 MHz 166 MHz 166 MHz
Access Time 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details