Texas Instruments SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-15DLR

Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous FIFO memory designed for buffering asynchronous data paths up to 67 MHz with 12-ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP DL) with 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C, features independent read and write clocks, and includes input-ready, output-ready, half-full, and almost-full/almost-empty flags. Bidirectional configuration and width expansion are supported without additional logic.

Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous FIFO memory designed for buffering asynchronous data paths up to 67 MHz with 12-ns access times. It is packaged in a 56-pin shrink small-outline package (SSOP DL) with 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C, features independent read and write clocks, and includes input-ready, output-ready, half-full, and almost-full/almost-empty flags. Bidirectional configuration and width expansion are supported without additional logic.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7803 512 x 18 synchronous FIFO memory
SN74ACT7803-15DLR
SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-15DLR
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7803-15DLR - 1253364-SN74ACT7803-15DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7803-15DLR
1253364-SN74ACT7803-15DLR
Logic - Logic - FIFOs Memory - SN74ACT7803-15DLR 1253364-SN74ACT7803-15DLR
Manufacturer: Texas Instruments Win Source Part Number: 1253364-SN74ACT7803- 15DLR Packaging: Tape and Reel Mounting Style: SMD Data Rate: 67MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 12ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7803 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253364-SN74ACT7803-15DLR
Packaging: Tape and Reel
Mounting Style: SMD
Data Rate: 67MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7803
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - 296-4449-2-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4449-2-ND
FIFOs Memory 296-4449-2-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7803-15DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7803-15DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7803-15DLR
IC FIFO SYNC 512X18 12NS 56SSOP

IC FIFO SYNC 512X18 12NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7803-15DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7803-15DLR
FIFOs Memory SN74ACT7803-15DLR
Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 67MHz 12ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7803-15DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7803-15DLR
Logic - FIFOs Memory SN74ACT7803-15DLR
IC CLOCKED FIFO MEMORY 56-SSOP

IC CLOCKED FIFO MEMORY 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7803-15DLR 1253364-SN74ACT7803-15DLR 296-4449-2-ND SN74ACT7803-15DLR SN74ACT7803-15DLR SN74ACT7803-15DLR
Product Name SN74ACT7803 512 x 18 synchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7803-15DLR FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers