Texas Instruments SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2226DWR

Description
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
Request a Quote Datasheet
Description
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Dallas, TX, United States
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories
SN74ACT2226DWR
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2226DWR
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85

64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85

Buy Now Datasheet
FIFOs Memory - 296-15971-2-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-15971-2-ND
FIFOs Memory 296-15971-2-ND
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT2226DWR - 1253305-SN74ACT2226DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT2226DWR
1253305-SN74ACT2226DWR
Logic - Logic - FIFOs Memory - SN74ACT2226DWR 1253305-SN74ACT2226DWR
Manufacturer: Texas Instruments Win Source Part Number: 1253305-SN74ACT2226D WR Packaging: Tape and Reel Mounting Style: SMD Data Rate: 22MHz Function: Synchronous Memory Size: 128 (64 x 1 x 2) Access Time: 20ns Bus Directional: Uni-Directional Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: 74ACT2226 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253305-SN74ACT2226DWR
Packaging: Tape and Reel
Mounting Style: SMD
Data Rate: 22MHz
Function: Synchronous
Memory Size: 128 (64 x 1 x 2)
Access Time: 20ns
Bus Directional: Uni-Directional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: 74ACT2226
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - SN74ACT2226DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2226DWR
FIFOs Memory SN74ACT2226DWR
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2226DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2226DWR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2226DWR
IC FIFO SYNC 64X1X2 20NS 24SOIC

IC FIFO SYNC 64X1X2 20NS 24SOIC

Supplier's Site
Logic - FIFOs Memory - SN74ACT2226DWR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT2226DWR
Logic - FIFOs Memory SN74ACT2226DWR
IC DUAL 64X1 FIFO MEM 24-SOIC

IC DUAL 64X1 FIFO MEM 24-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT2226DWR 296-15971-2-ND 1253305-SN74ACT2226DWR SN74ACT2226DWR SN74ACT2226DWR SN74ACT2226DWR
Product Name SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT2226DWR FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Data Rate 22 MHz 22 MHz 22 MHz 22 MHz
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers