Texas Instruments SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-25DL

Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7814 64 x 18 asynchronous FIFO memory
SN74ACT7814-25DL
SN74ACT7814 64 x 18 asynchronous FIFO memory SN74ACT7814-25DL
64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

64 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74ACT7814-25DL-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7814-25DL - 139655-SN74ACT7814-25DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7814-25DL
139655-SN74ACT7814-25DL
Logic - Logic - FIFOs Memory - SN74ACT7814-25DL 139655-SN74ACT7814-25DL
Manufacturer: Texas Instruments Win Source Part Number: 139655-SN74ACT7814-2 5DL Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 1.125K (64 x 18) Access Time: 18ns Current - Supply (Max): 400μA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139655-SN74ACT7814-25DL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 1.125K (64 x 18)
Access Time: 18ns
Current - Supply (Max): 400μA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74ACT7814-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7814-25DL
FIFOs Memory SN74ACT7814-25DL
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7814-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7814-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7814-25DL
IC FIFO ASYNC 64X18 18NS 56SSOP

IC FIFO ASYNC 64X18 18NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7814-25DL SN74ACT7814-25DL-ND 139655-SN74ACT7814-25DL SN74ACT7814-25DL SN74ACT7814-25DL
Product Name SN74ACT7814 64 x 18 asynchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7814-25DL FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers