Texas Instruments SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-15PZA

Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet
Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-15PZA - Texas Instruments
Dallas, TX, United States
SN74V273 16384 x 18 Synchronous FIFO Memory
SN74V273-15PZA
SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-15PZA
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V273-15PZA - 795160-SN74V273-15PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V273-15PZA
795160-SN74V273-15PZA
Logic - Logic - FIFOs Memory - SN74V273-15PZA 795160-SN74V273-15PZA
Manufacturer: Texas Instruments Win Source Part Number: 795160-SN74V273-15PZ A Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 66.7MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V273 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72V273L15PF8; 72V273L15PF; 72V273L15PFG8; 72V273L15PFG; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795160-SN74V273-15PZA
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V273
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72V273L15PF8; 72V273L15PF; 72V273L15PFG8; 72V273L15PFG;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-12482-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12482-ND
FIFOs Memory 296-12482-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V273-15PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V273-15PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273-15PZA
IC FIFO SYNC 32KX9 10NS 80LQFP

IC FIFO SYNC 32KX9 10NS 80LQFP

Supplier's Site
FIFOs Memory - SN74V273-15PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V273-15PZA
FIFOs Memory SN74V273-15PZA
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V273-15PZA 795160-SN74V273-15PZA 296-12482-ND SN74V273-15PZA SN74V273-15PZA
Product Name SN74V273 16384 x 18 Synchronous FIFO Memory Logic - Logic - FIFOs Memory - SN74V273-15PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 80-LQFP QFP QFP; 80-LQFP
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Logic - Logic - FIFOs Memory - SNJ54LS224AJ - 1212450-SNJ54LS224AJ - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details