Texas Instruments SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2227DWR

Description
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet
Description
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DWR - Texas Instruments
Dallas, TX, United States
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories
SN74ACT2227DWR
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2227DWR
64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

64 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

Buy Now Datasheet
FIFOs Memory - 296-15972-2-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-15972-2-ND
FIFOs Memory 296-15972-2-ND
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258903-SN74ACT2227DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258903-SN74ACT2227DWR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258903-SN74ACT2227DWR
Win Source Part Number: 1258903-SN74ACT2227D WR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 60MHz Function: Synchronous Memory Size: 128 (64 x 1 x 2) Access Time: 9ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15972-6,TEXTISSN 74ACT2227DWR,-SN74AC T2227DWRR,2156-SN74A CT2227DWR-TITR,296-1 5972-1,296-15972-1R, 296-15972-2,296-1597 2-2R Base Product Number: 74ACT2227 Product Status: Obsolete

Win Source Part Number: 1258903-SN74ACT2227DWR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 60MHz
Function: Synchronous
Memory Size: 128 (64 x 1 x 2)
Access Time: 9ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15972-6,TEXTISSN74ACT2227DWR,-SN74ACT2227DWRR,2156-SN74ACT2227DWR-TITR,296-15972-1,296-15972-1R,296-15972-2,296-15972-2R
Base Product Number: 74ACT2227
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2227DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2227DWR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2227DWR
IC FIFO SYNC 64X1X2 9NS 28SOIC

IC FIFO SYNC 64X1X2 9NS 28SOIC

Supplier's Site
FIFOs Memory - SN74ACT2227DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2227DWR
FIFOs Memory SN74ACT2227DWR
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now
Logic - FIFOs Memory - SN74ACT2227DWR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT2227DWR
Logic - FIFOs Memory SN74ACT2227DWR
IC DUAL 64X1 FIFO MEM 28-SOIC

IC DUAL 64X1 FIFO MEM 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT2227DWR 296-15972-2-ND 1258903-SN74ACT2227DWR SN74ACT2227DWR SN74ACT2227DWR SN74ACT2227DWR
Product Name SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Data Rate 60 MHz 60 MHz 60 MHz 60 MHz
Access Time 9 ns 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP
View Details
6 suppliers