Texas Instruments Logic - Logic - FIFOs Memory - SNJ54LS224AJ SNJ54LS224AJ

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212450-SNJ54LS224AJ Frequency: 10 MHz Operating Supply Voltage: 5 V Density: 64 b Sync/Async: Synchronous Word Size: 4 b Direction: Unidirectional Number of Pins: 16 Bus Directional: Unidirectional Categories: Logic - FIFOs Memory Case / Package: CDIP Max Frequency: 10 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 4 b Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 155 mA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212450-SNJ54LS224AJ Frequency: 10 MHz Operating Supply Voltage: 5 V Density: 64 b Sync/Async: Synchronous Word Size: 4 b Direction: Unidirectional Number of Pins: 16 Bus Directional: Unidirectional Categories: Logic - FIFOs Memory Case / Package: CDIP Max Frequency: 10 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 4 b Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 155 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SNJ54LS224AJ - 1212450-SNJ54LS224AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SNJ54LS224AJ
1212450-SNJ54LS224AJ
Logic - Logic - FIFOs Memory - SNJ54LS224AJ 1212450-SNJ54LS224AJ
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212450-SNJ54LS224AJ Frequency: 10 MHz Operating Supply Voltage: 5 V Density: 64 b Sync/Async: Synchronous Word Size: 4 b Direction: Unidirectional Number of Pins: 16 Bus Directional: Unidirectional Categories: Logic - FIFOs Memory Case / Package: CDIP Max Frequency: 10 MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Data Bus Width: 4 b Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 125 °C Nominal Supply Current: 155 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212450-SNJ54LS224AJ
Frequency: 10 MHz
Operating Supply Voltage: 5 V
Density: 64 b
Sync/Async: Synchronous
Word Size: 4 b
Direction: Unidirectional
Number of Pins: 16
Bus Directional: Unidirectional
Categories: Logic - FIFOs Memory
Case / Package: CDIP
Max Frequency: 10 MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Data Bus Width: 4 b
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 155 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1212450-SNJ54LS224AJ
Product Name Logic - Logic - FIFOs Memory - SNJ54LS224AJ
Memory Category FIFO
Operating Temperature -55 C (-67 F)
Density 0 kbits
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN74V283 32768 x 18 Synchronous FIFO Memory - SN74V283-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 40060212 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers