Texas Instruments SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-7PAG

Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Description
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V245-7PAG is a high-speed, low-power synchronous FIFO memory with a capacity of 4096 x 18 bits. It operates with a read/write cycle time of 7.5 ns and supports clock frequencies up to 133 MHz. The device is designed for applications requiring efficient data buffering and communication, such as DSP-to-processor interfacing and data communications. This FIFO memory features independent read and write clocks, allowing for asynchronous or coincident operation. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, enhancing its usability in various configurations. The SN74V245-7PAG is packaged in a 64-pin Thin Quad Flat Package (TQFP) and is characterized for operation within a temperature range of 0°C to 70°C. Its compatibility with DSPs and microprocessors makes it suitable for integration into complex systems.

Datasheet Summary
Powered by GS/AI

The SN74V245-7PAG is a high-speed, low-power synchronous FIFO memory with a capacity of 4096 x 18 bits. It operates with a read/write cycle time of 7.5 ns and supports clock frequencies up to 133 MHz. The device is designed for applications requiring efficient data buffering and communication, such as DSP-to-processor interfacing and data communications. This FIFO memory features independent read and write clocks, allowing for asynchronous or coincident operation. It includes fixed flags for empty and full status, as well as programmable almost-empty and almost-full flags, enhancing its usability in various configurations. The SN74V245-7PAG is packaged in a 64-pin Thin Quad Flat Package (TQFP) and is characterized for operation within a temperature range of 0°C to 70°C. Its compatibility with DSPs and microprocessors makes it suitable for integration into complex systems.

Suppliers

Company
Product
Description
Supplier Links
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-7PAG - Texas Instruments
Dallas, TX, United States
SN74V245 4096 x 18 Synchronous FIFO Memory
SN74V245-7PAG
SN74V245 4096 x 18 Synchronous FIFO Memory SN74V245-7PAG
4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

4096 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9909-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9909-ND
FIFOs Memory 296-9909-ND
Synchronous FIFO 72K (4K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V245-7PAG - 1256102-SN74V245-7PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V245-7PAG
1256102-SN74V245-7PAG
Logic - Logic - FIFOs Memory - SN74V245-7PAG 1256102-SN74V245-7PAG
Manufacturer: Texas Instruments Win Source Part Number: 1256102-SN74V245-7PA G Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 133MHz Function: Synchronous Memory Size: 72K (4K x 18) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: Yes Family Name: SN74V245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP (10x10) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72245LB25TFGI; 72245LB10TFGI; 72V245L20TFGI; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256102-SN74V245-7PAG
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 133MHz
Function: Synchronous
Memory Size: 72K (4K x 18)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: Yes
Family Name: SN74V245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72245LB25TFGI; 72245LB10TFGI; 72V245L20TFGI;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V245-7PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V245-7PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V245-7PAG
IC FIFO SYNC 4KX18 5NS 64TQFP

IC FIFO SYNC 4KX18 5NS 64TQFP

Supplier's Site
Logic - FIFOs Memory - SN74V245-7PAG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V245-7PAG
Logic - FIFOs Memory SN74V245-7PAG
IC SYNC FIFO MEM 4096X18 64-TQFP

IC SYNC FIFO MEM 4096X18 64-TQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V245-7PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V245-7PAG
FIFOs Memory SN74V245-7PAG
Synchronous FIFO 72K (4K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Synchronous FIFO 72K (4K x 18) Uni-Directional 133MHz 5ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V245-7PAG 296-9909-ND 1256102-SN74V245-7PAG SN74V245-7PAG SN74V245-7PAG SN74V245-7PAG
Product Name SN74V245 4096 x 18 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V245-7PAG Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP QFP; TQFP; 64-TQFP
Data Rate 133 MHz 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers