The CD74HCT40105E is a 4-bit x 16-word FIFO register in a 16-pin PDIP package, designed for asynchronous data buffering in applications such as CPU/terminal interfacing and data communications. It operates from 4.5V to 5.5V with direct LSTTL input compatibility and features three-state outputs, master reset, and independent shift-in and shift-out controls. The device supports a wide operating temperature range of -55°C to 125°C and includes status indicators for data-in and data-out readiness. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height with a 4.32 mm alignment groove width.
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-PDIP -55 to 125
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
IC FIFO ASYNC 16X4 16DIP
IC FIFO REGISTER 4X16 16DIP
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CD74HCT40105E | 296-2117-5-ND | CD74HCT40105E | CD74HCT40105E | CD74HCT40105E |
| Product Name | CD74HCT40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO |