Texas Instruments Memory - Memory - Controllers - BQ2201SNTRG4 BQ2201SNTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154084-BQ2201SNTRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154084-BQ2201SNTRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2201SNTRG4 - 1154084-BQ2201SNTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2201SNTRG4
1154084-BQ2201SNTRG4
Memory - Memory - Controllers - BQ2201SNTRG4 1154084-BQ2201SNTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154084-BQ2201SNTRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154084-BQ2201SNTRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1154084-BQ2201SNTRG4
Product Name Memory - Memory - Controllers - BQ2201SNTRG4
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B256K-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details