Texas Instruments SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-10PAG

Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Description
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V215 is a 512 × 18-bit synchronous first-in, first-out memory with a 7.5-ns read/write cycle time, designed for DSP and microprocessor interface applications. It operates from 0°C to 70°C with a 3.3-V supply and 5-V input tolerance, features programmable almost-empty and almost-full flags, and includes an output-enable control for high-impedance output. Packaged in a 64-pin TQFP (PAG), it supports depth expansion and offers first-word fall-through or standard timing modes.

Datasheet Summary
Powered by GS/AI

The SN74V215 is a 512 × 18-bit synchronous first-in, first-out memory with a 7.5-ns read/write cycle time, designed for DSP and microprocessor interface applications. It operates from 0°C to 70°C with a 3.3-V supply and 5-V input tolerance, features programmable almost-empty and almost-full flags, and includes an output-enable control for high-impedance output. Packaged in a 64-pin TQFP (PAG), it supports depth expansion and offers first-word fall-through or standard timing modes.

Suppliers

Company
Product
Description
Supplier Links
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-10PAG - Texas Instruments
Dallas, TX, United States
SN74V215 512 x 18 Synchronous FIFO Memory
SN74V215-10PAG
SN74V215 512 x 18 Synchronous FIFO Memory SN74V215-10PAG
512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

512 x 18 Synchronous FIFO Memory 64-TQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-9894-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-9894-ND
FIFOs Memory 296-9894-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
FIFOs Memory - SN74V215-10PAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V215-10PAG
FIFOs Memory SN74V215-10PAG
Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 9K (512 x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V215-10PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V215-10PAG
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V215-10PAG
IC FIFO SYNC 512X18 6.5NS 64QFP

IC FIFO SYNC 512X18 6.5NS 64QFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V215-10PAG 296-9894-ND SN74V215-10PAG SN74V215-10PAG
Product Name SN74V215 512 x 18 Synchronous FIFO Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Package Type TQFP TQFP; 64-TQFP QFP; TQFP; 64-TQFP QFP; TQFP
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products