The SN74ACT7200L50NP is a dual-port FIFO memory device with a storage capacity of 256 words, each 9 bits wide. It supports asynchronous and coincident read and write operations, allowing for flexible data handling. The device features fast data access times of 15 ns and can operate at read and write frequencies up to 40 MHz. It includes empty, full, and half-full status flags to prevent memory underflow and overflow, and it is fully compatible with IDT7200/7201/7202 series devices. This FIFO memory is suitable for applications requiring data buffering between buses operating at different rates, such as in data acquisition systems, temporary storage between buses and memory, and communication queues. The SN74ACT7200L50NP is available in a 28-pin plastic DIP package and is characterized for operation within a temperature range of 0°C to 70°C.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | SN74ACT7200L50NP |
| Product Name | FIFOs Memory |