Texas Instruments SN74V273-EP Enhanced Product 16384 X 18 Synchronous Fifo Memory SN74V273PZAEP

Description
Enhanced Product 16384 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 16384 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V273-EP Enhanced Product 16384 X 18 Synchronous Fifo Memory - SN74V273PZAEP - Texas Instruments
Dallas, TX, United States
SN74V273-EP Enhanced Product 16384 X 18 Synchronous Fifo Memory
SN74V273PZAEP
SN74V273-EP Enhanced Product 16384 X 18 Synchronous Fifo Memory SN74V273PZAEP
Enhanced Product 16384 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125

Enhanced Product 16384 X 18 Synchronous Fifo Memory 80-LQFP -55 to 125

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V273PZAEP - 795161-SN74V273PZAEP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V273PZAEP
795161-SN74V273PZAEP
Logic - Logic - FIFOs Memory - SN74V273PZAEP 795161-SN74V273PZAEP
Manufacturer: Texas Instruments Win Source Part Number: 795161-SN74V273PZAEP Series: 74V Packaging: Tray Operating Temperature Range: -55°C ~ 125°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 133MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V273 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): 72V273L7-5PF8; 72V273L7-5PFI8; 72V273L7-5PFG8; 72V273L7-5PF; Introduction Date: March 31, 2007 ECCN: 3A991.b.2.b Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795161-SN74V273PZAEP
Series: 74V
Packaging: Tray
Operating Temperature Range: -55°C ~ 125°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 133MHz
Function: Synchronous
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V273
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): 72V273L7-5PF8; 72V273L7-5PFI8; 72V273L7-5PFG8; 72V273L7-5PF;
Introduction Date: March 31, 2007
ECCN: 3A991.b.2.b
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-22401-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-22401-ND
FIFOs Memory 296-22401-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - SN74V273PZAEP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V273PZAEP
Logic - FIFOs Memory SN74V273PZAEP
IC SYNC FIFO MEM 16KX18 80-LQFP

IC SYNC FIFO MEM 16KX18 80-LQFP

Supplier's Site Datasheet
FIFOs Memory - SN74V273PZAEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V273PZAEP
FIFOs Memory SN74V273PZAEP
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V273PZAEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V273PZAEP
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273PZAEP
IC FIFO SYNC 32KX9 5NS 80LQFP

IC FIFO SYNC 32KX9 5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V273PZAEP 795161-SN74V273PZAEP 296-22401-ND SN74V273PZAEP SN74V273PZAEP SN74V273PZAEP
Product Name SN74V273-EP Enhanced Product 16384 X 18 Synchronous Fifo Memory Logic - Logic - FIFOs Memory - SN74V273PZAEP FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 133 MHz 133 MHz 133 MHz 133 MHz
Access Time 5 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DL - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers