Texas Instruments SN74S225 16 x 5 asynchronous FIFO memory SN74S225N

Description
16 x 5 asynchronous FIFO memory 20-PDIP 0 to 70
Request a Quote Datasheet
Description
16 x 5 asynchronous FIFO memory 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Dallas, TX, United States
SN74S225 16 x 5 asynchronous FIFO memory
SN74S225N
SN74S225 16 x 5 asynchronous FIFO memory SN74S225N
16 x 5 asynchronous FIFO memory 20-PDIP 0 to 70

16 x 5 asynchronous FIFO memory 20-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74S225N - 065667-SN74S225N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74S225N
065667-SN74S225N
Logic - Logic - FIFOs Memory - SN74S225N 065667-SN74S225N
Manufacturer: Texas Instruments Win Source Part Number: 065667-SN74S225N Packaging: Tube/Rail Mounting: Through Hole Data Rate: 10MHz Memory Size: 80 (16 x 5) Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065667-SN74S225N
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 10MHz
Memory Size: 80 (16 x 5)
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74S225N - Rochester Electronics
Newburyport, MA, United States
SN74S225 16 x 5 asynchronous FIFO memory

SN74S225 16 x 5 asynchronous FIFO memory

Supplier's Site Datasheet
FIFOs Memory - 296-34109-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-34109-5-ND
FIFOs Memory 296-34109-5-ND
Asynchronous FIFO 80 (16 x 5) Uni-Directional 10MHz 20-PDIP

Asynchronous FIFO 80 (16 x 5) Uni-Directional 10MHz 20-PDIP

Buy Now Datasheet
FIFOs Memory - SN74S225N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74S225N
FIFOs Memory SN74S225N
Asynchronous FIFO 80 (16 x 5) Uni-Directional 10MHz 20-PDIP

Asynchronous FIFO 80 (16 x 5) Uni-Directional 10MHz 20-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74S225N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74S225N
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74S225N
IC FIFO ASYNC 16X5 20DIP

IC FIFO ASYNC 16X5 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74S225N 065667-SN74S225N SN74S225N 296-34109-5-ND SN74S225N SN74S225N
Product Name SN74S225 16 x 5 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74S225N FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO FIFO
Package Type PDIP DIP; 20-PDIP DIP; PDIP20 DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Data Rate 10 MHz 10 MHz 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers