The SN74ACT7813 is a 64-word by 18-bit first-in, first-out memory with independent read and write clocks, supporting data rates up to 67 MHz and 12-ns access times with a 50-pF load. It is packaged in a 56-pin shrink small-outline package with 300-mil body width and 25-mil center-to-center pin spacing, and is characterized for operation from 0°C to 70°C. The device features input-ready and output-ready flags, half-full and programmable almost-full/almost-e
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 15ns 56-SSOP
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 15ns 56-SSOP
IC FIFO SYNC 64X18 15NS 56SSOP
IC CLOCKED FIFO 64X18 56-SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7813-25DLR | SN74ACT7813-25DLR-ND | SN74ACT7813-25DLR | SN74ACT7813-25DLR | SN74ACT7813-25DLR |
| Product Name | SN74ACT7813 64 x 18 synchronous FIFO memory | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 40 MHz | 40 MHz | 40 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |