Texas Instruments SOIC Memory IC and Storage Component BQ2201SN-NTR

Description
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC -40 to 85 Product overview: BQ2201SN-NTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN-NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC -40 to 85 Product overview: BQ2201SN-NTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN-NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Memory IC and Storage Component
736-BQ2201SN-NTR
SOIC Memory IC and Storage Component 736-BQ2201SN-NTR
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC -40 to 85 Product overview: BQ2201SN-NTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN-NTR can be used for catalog matching and distributor lookup.

SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC -40 to 85 Product overview: BQ2201SN-NTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SN-NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2201SN-NTR
140597-BQ2201SN-NTR
Memory - Memory - Controllers - BQ2201SN-NTR 140597-BQ2201SN-NTR
Manufacturer: Texas Instruments Win Source Part Number: 140597-BQ2201SN-NTR Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140597-BQ2201SN-NTR
Packaging: Reel - TR
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - BQ2201SN-NTR - ODG (Origin Data Global)
Shenzhen, China
Controllers
BQ2201SN-NTR
Controllers BQ2201SN-NTR
IC SRAM NONVOLATILE CNTRLR 8SOIC

IC SRAM NONVOLATILE CNTRLR 8SOIC

Supplier's Site Datasheet
Controllers - BQ2201SN-NTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BQ2201SN-NTR
Controllers BQ2201SN-NTR
IC SRAM NONVOLATILE CNTRLR 8SOIC

IC SRAM NONVOLATILE CNTRLR 8SOIC

Buy Now
Memory - Controllers - BQ2201SN-NTR - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BQ2201SN-NTR
Memory - Controllers BQ2201SN-NTR
IC SRAM NONVOLATILE CNTRLR 8SOIC

IC SRAM NONVOLATILE CNTRLR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736-BQ2201SN-NTR 140597-BQ2201SN-NTR BQ2201SN-NTR BQ2201SN-NTR BQ2201SN-NTR
Product Name SOIC Memory IC and Storage Component Memory - Memory - Controllers - BQ2201SN-NTR Controllers Controllers Memory - Controllers
Memory Category SRAM Chip SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 1820023 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers