The CD74HCT40105M96 is a 4-bit x 16-word FIFO register in a 16-pin SOIC package, operating from 4.5V to 5.5V with direct LSTTL input logic compatibility. It features three-state outputs, independent shift-in and shift-out controls, master reset capability, and status indicators for data-in-ready and data-out-ready. The operating temperature range is -55°C to 125°C. The part supports cascading for wider data paths and maintains shift-out operation independent of the three-state enable. Packaging is tape and reel as indicated by the suffix 96.
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-SOIC -55 to 125
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC
IC FIFO REGISTER 4X16 16SOIC
IC FIFO ASYNC 16X4 16SOIC
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CD74HCT40105M96 | CD74HCT40105M96-ND | CD74HCT40105M96 | CD74HCT40105M96 | CD74HCT40105M96 |
| Product Name | CD74HCT40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO |