Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ANSR

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SO -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ANSR - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221ANSR
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221ANSR
DUAL MONOSTABLE MULTIVIBRATORS 16-SO -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-SO -40 to 85

Buy Now Datasheet
Multivibrators - 296-12473-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12473-2-ND
Multivibrators 296-12473-2-ND
Monostable Multivibrator 13.2ns 16-SO

Monostable Multivibrator 13.2ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV221ANSR - 1100159-SN74LV221ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221ANSR
1100159-SN74LV221ANSR
Logic - Logic - Multivibrators - SN74LV221ANSR 1100159-SN74LV221ANSR
Manufacturer: Texas Instruments Win Source Part Number: 1100159-SN74LV221ANS R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13.2ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100159-SN74LV221ANSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13.2ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221ANSR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221ANSR
IC MULTIVIBRATOR 13.2NS 16SO

IC MULTIVIBRATOR 13.2NS 16SO

Supplier's Site
Logic - Multivibrators - SN74LV221ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221ANSR
Logic - Multivibrators SN74LV221ANSR
IC MULTIVIBRATOR 13.2NS 16SO

IC MULTIVIBRATOR 13.2NS 16SO

Supplier's Site Datasheet
Multivibrators - SN74LV221ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221ANSR
Multivibrators SN74LV221ANSR
Monostable Multivibrator 13.2 ns 16-SO

Monostable Multivibrator 13.2 ns 16-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221ANSR 296-12473-2-ND 1100159-SN74LV221ANSR SN74LV221ANSR SN74LV221ANSR SN74LV221ANSR
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Multivibrators Logic - Logic - Multivibrators - SN74LV221ANSR Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" Other; 16-SO SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREPG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
6 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADG4 - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
4 suppliers