Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADBR

Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85
Request a Quote
Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual retriggerable monostable multivibrators in a 16-pin SSOP package, measuring 6.50mm x 7.80mm, with an operating temperature range of -40°C to 85°C and supply voltage range of 2V to 5.5V. Features Schmitt-trigger inputs on A, B, and CLR pins for slow transition rates, glitch-free power-up reset, and latch-up performance exceeding 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

Dual retriggerable monostable multivibrators in a 16-pin SSOP package, measuring 6.50mm x 7.80mm, with an operating temperature range of -40°C to 85°C and supply voltage range of 2V to 5.5V. Features Schmitt-trigger inputs on A, B, and CLR pins for slow transition rates, glitch-free power-up reset, and latch-up performance exceeding 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADBR - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123ADBR
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADBR
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4525-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4525-2-ND
Multivibrators 296-4525-2-ND
Monostable Multivibrator 7.5ns 16-SSOP

Monostable Multivibrator 7.5ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-4525-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4525-1-ND
Multivibrators 296-4525-1-ND
Monostable Multivibrator 7.5ns 16-SSOP

Monostable Multivibrator 7.5ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-4525-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4525-6-ND
Multivibrators 296-4525-6-ND
Monostable Multivibrator 7.5ns 16-SSOP

Monostable Multivibrator 7.5ns 16-SSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHC123ADBR - 1099163-SN74AHC123ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHC123ADBR
1099163-SN74AHC123ADBR
Logic - Logic - Multivibrators - SN74AHC123ADBR 1099163-SN74AHC123ADBR
Manufacturer: Texas Instruments Win Source Part Number: 1099163-SN74AHC123AD BR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099163-SN74AHC123ADBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123ADBR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123ADBR
IC MULTIVIBRATOR 7.5NS 16SSOP

IC MULTIVIBRATOR 7.5NS 16SSOP

Supplier's Site
Multivibrators - SN74AHC123ADBR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74AHC123ADBR
Multivibrators SN74AHC123ADBR
IC MULTIVIBRATOR 7.5NS 16SSOP

IC MULTIVIBRATOR 7.5NS 16SSOP

Supplier's Site Datasheet
Multivibrators - SN74AHC123ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123ADBR
Multivibrators SN74AHC123ADBR
Monostable Multivibrator 7.5 ns 16-SSOP

Monostable Multivibrator 7.5 ns 16-SSOP

Buy Now Datasheet
Logic - Multivibrators - SN74AHC123ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123ADBR
Logic - Multivibrators SN74AHC123ADBR
IC MULTIVIBRATOR 7.5NS 16SSOP

IC MULTIVIBRATOR 7.5NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123ADBR 296-4525-2-ND 1099163-SN74AHC123ADBR SN74AHC123ADBR SN74AHC123ADBR SN74AHC123ADBR SN74AHC123ADBR
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74AHC123ADBR Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP SSOP SSOP; Other; 16-SSOP (0.209", 5.30mm Width) SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

SN54121 Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54121W - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221NSR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BNSRE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details