Texas Instruments Logic - Logic - Multivibrators - CD4047BNSRG4 CD4047BNSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159659-CD4047BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159659-CD4047BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - CD4047BNSRG4 - 1159659-CD4047BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BNSRG4
1159659-CD4047BNSRG4
Logic - Logic - Multivibrators - CD4047BNSRG4 1159659-CD4047BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159659-CD4047BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159659-CD4047BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1159659-CD4047BNSRG4
Product Name Logic - Logic - Multivibrators - CD4047BNSRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - SN74LS123ML1 - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers
Logic Family / Base Number Nexperia - 27AC6297 - Newark, An Avnet Company
Specs
Supply Voltage 15.5V
Package Type Other; SOIC
Number of Pins 16
View Details
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details