Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ARGYR

Description
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYR - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ARGYR
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ARGYR
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125

Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125

Buy Now Datasheet
Multivibrators - 296-13931-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13931-6-ND
Multivibrators 296-13931-6-ND
Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Buy Now Datasheet
Multivibrators - 296-13931-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13931-2-ND
Multivibrators 296-13931-2-ND
Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Buy Now Datasheet
Multivibrators - 296-13931-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13931-1-ND
Multivibrators 296-13931-1-ND
Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ARGYR - 124696-SN74LV123ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ARGYR
124696-SN74LV123ARGYR
Logic - Logic - Multivibrators - SN74LV123ARGYR 124696-SN74LV123ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 124696-SN74LV123ARGY R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124696-SN74LV123ARGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ARGYR
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ARGYR
IC MULTIVIBRATOR 13NS 16VQFN

IC MULTIVIBRATOR 13NS 16VQFN

Supplier's Site
Logic - Multivibrators - SN74LV123ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ARGYR
Logic - Multivibrators SN74LV123ARGYR
IC MULTIVIBRATOR 13NS 16VQFN

IC MULTIVIBRATOR 13NS 16VQFN

Supplier's Site Datasheet
Multivibrators - SN74LV123ARGYR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74LV123ARGYR
Multivibrators SN74LV123ARGYR
IC MULTIVIBRATOR 13NS 16VQFN

IC MULTIVIBRATOR 13NS 16VQFN

Supplier's Site Datasheet
Multivibrators - SN74LV123ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ARGYR
Multivibrators SN74LV123ARGYR
Monostable Multivibrator 13 ns 16-VQFN (4x3.5)

Monostable Multivibrator 13 ns 16-VQFN (4x3.5)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ARGYR 296-13931-6-ND 124696-SN74LV123ARGYR SN74LV123ARGYR SN74LV123ARGYR SN74LV123ARGYR SN74LV123ARGYR
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LV123ARGYR Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; 16-VFQFN Exposed Pad Other; 16-VQFN (4x4) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Logic Family LV-A
Propagation Delay 17 to 44 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APWR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Multivibrators - 296-CD14538BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers