Texas Instruments Multivibrators 74123PC

Description
Monostable Multivibrator 40 ns 16-PDIP
Datasheet
Description
Monostable Multivibrator 40 ns 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74123PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74123PC
Multivibrators 74123PC
Monostable Multivibrator 40 ns 16-PDIP

Monostable Multivibrator 40 ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number 74123PC
Product Name Multivibrators
Supply Voltage 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 1727-3984-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - MC74HC4538AFR1 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 54121/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details