Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ARGYRG4

Description
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ARGYRG4
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ARGYRG4
Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125

Dual Retriggerable Monostable Multivibrators 16-VQFN -40 to 125

Buy Now Datasheet
Multivibrators - SN74LV123ARGYRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LV123ARGYRG4-ND
Multivibrators SN74LV123ARGYRG4-ND
Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Monostable Multivibrator 13ns 16-VQFN (4x3.5)

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV123ARGYRG4 - 896699-SN74LV123ARGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ARGYRG4
896699-SN74LV123ARGYRG4
Logic - Logic - Multivibrators - SN74LV123ARGYRG4 896699-SN74LV123ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 896699-SN74LV123ARGY RG4 Series: 74LV Operating Temperature Range: -40°C ~ 125°C Features: Monostable Multivibrator 13 ns 16-VQFN (4x3.5) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LV123 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (4x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896699-SN74LV123ARGYRG4
Series: 74LV
Operating Temperature Range: -40°C ~ 125°C
Features: Monostable Multivibrator 13 ns 16-VQFN (4x3.5)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV123
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (4x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Multivibrators - SN74LV123ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ARGYRG4
Multivibrators SN74LV123ARGYRG4
Monostable Multivibrator 13 ns 16-VQFN (4x3.5)

Monostable Multivibrator 13 ns 16-VQFN (4x3.5)

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ARGYRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ARGYRG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ARGYRG4
IC MULTIVIBRATOR 13NS 16VQFN

IC MULTIVIBRATOR 13NS 16VQFN

Supplier's Site
Logic - Multivibrators - SN74LV123ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ARGYRG4
Logic - Multivibrators SN74LV123ARGYRG4
IC MULTIVIBRATOR 13NS 16VQFN

IC MULTIVIBRATOR 13NS 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ARGYRG4 SN74LV123ARGYRG4-ND 896699-SN74LV123ARGYRG4 SN74LV123ARGYRG4 SN74LV123ARGYRG4 SN74LV123ARGYRG4
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LV123ARGYRG4 Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN Other; 16-VFQFN Exposed Pad Other; 16-VQFN (4x3.5) Other; 16-VFQFN Exposed Pad
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS122 Retriggerable monostable multivibrator - SN74LS122DE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers