Texas Instruments SN74121 Monostable multivibrator with Schmitt-trigger inputs SN74121N

Description
Monostable multivibrator with Schmitt-trigger inputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Monostable multivibrator with Schmitt-trigger inputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121N - Texas Instruments
Dallas, TX, United States
SN74121 Monostable multivibrator with Schmitt-trigger inputs
SN74121N
SN74121 Monostable multivibrator with Schmitt-trigger inputs SN74121N
Monostable multivibrator with Schmitt-trigger inputs 14-PDIP 0 to 70

Monostable multivibrator with Schmitt-trigger inputs 14-PDIP 0 to 70

Buy Now Datasheet
Monostable Multivibrators - 305591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
305591
Monostable Multivibrators 305591
Monostable multivibrator,SN7412 1N DIP14

Monostable multivibrator,SN74121N DIP14

Supplier's Site
Monostable Multivibrators - 305591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
305591P
Monostable Multivibrators 305591P
Monostable multivibrator,SN7412 1N DIP14

Monostable multivibrator,SN74121N DIP14

Supplier's Site
Monostable Multivibrators - 3685654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
3685654
Monostable Multivibrators 3685654
Monostable multivibrator,SN7412 1N 25pcs

Monostable multivibrator,SN74121N 25pcs

Supplier's Site
Logic - Logic - Multivibrators - SN74121N - 130039-SN74121N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74121N
130039-SN74121N
Logic - Logic - Multivibrators - SN74121N 130039-SN74121N
Manufacturer: Texas Instruments Win Source Part Number: 130039-SN74121N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 16mA Independent Circuits: 2 Propagation Delay: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 130039-SN74121N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 16mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - 296-26367-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26367-5-ND
Multivibrators 296-26367-5-ND
Monostable Multivibrator 45ns 14-PDIP

Monostable Multivibrator 45ns 14-PDIP

Buy Now Datasheet
Ic, 74Ttl, 74121, Dip14, 5V; Logic Family / Base Number Texas Instruments - 26AJ9629 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ttl, 74121, Dip14, 5V; Logic Family / Base Number Texas Instruments
26AJ9629
Ic, 74Ttl, 74121, Dip14, 5V; Logic Family / Base Number Texas Instruments 26AJ9629
IC, 74TTL, 74121, DIP14, 5V; Logic Family / Base Number:TTL121; Multivibrator Type:Monostable; Output Current:16mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Propagation Delay:45ns;RoHS Compliant: Yes

IC, 74TTL, 74121, DIP14, 5V; Logic Family / Base Number:TTL121; Multivibrator Type:Monostable; Output Current:16mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Propagation Delay:45ns;RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74121N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74121N
Multivibrators SN74121N
Monostable Multivibrator 45 ns 14-PDIP

Monostable Multivibrator 45 ns 14-PDIP

Buy Now
Logic - Multivibrators - SN74121N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74121N
Logic - Multivibrators SN74121N
IC MULTIVIBRATOR 45NS 14DIP

IC MULTIVIBRATOR 45NS 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74121N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74121N
Integrated Circuits (ICs) - Logic - Multivibrators SN74121N
IC MULTIVIBRATOR 45NS 14DIP

IC MULTIVIBRATOR 45NS 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74121N 305591 305591P 130039-SN74121N 296-26367-5-ND 26AJ9629 SN74121N SN74121N SN74121N
Product Name SN74121 Monostable multivibrator with Schmitt-trigger inputs Monostable Multivibrators Monostable Multivibrators Logic - Logic - Multivibrators - SN74121N Multivibrators Ic, 74Ttl, 74121, Dip14, 5V; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 5.25V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC DIP; Other; Pdip DIP; PDIP; Other; 14-PDIP DIP; Other; "14-DIP (0.300"", 7.62mm)" Other; DIP DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family TTL; TTL 74 74
Propagation Delay 80 ns 80 ns
Operating Current 40 mA 13 mA 0.4000 to 16 mA 0.4000 to 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74121 Monostable multivibrator with Schmitt-trigger inputs - SN74121NE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
Logic Family TTL; TTL
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DG4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREPG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC
View Details
6 suppliers
SN74123 Dual retriggerable monostable multivibrators - SN74123N - Texas Instruments
Specs
Type Retriggerable
View Details
8 suppliers