Texas Instruments SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221N

Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual monostable multivibrators with Schmitt-trigger inputs 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221N - Texas Instruments
Dallas, TX, United States
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74LS221N
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs SN74LS221N
Dual monostable multivibrators with Schmitt-trigger inputs 16-PDIP 0 to 70

Dual monostable multivibrators with Schmitt-trigger inputs 16-PDIP 0 to 70

Buy Now Datasheet
Multivibrators - 296-3674-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3674-5-ND
Multivibrators 296-3674-5-ND
Monostable Multivibrator 45ns 16-PDIP

Monostable Multivibrator 45ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS221N - 047128-SN74LS221N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS221N
047128-SN74LS221N
Logic - Logic - Multivibrators - SN74LS221N 047128-SN74LS221N
Manufacturer: Texas Instruments Win Source Part Number: 047128-SN74LS221N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 047128-SN74LS221N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - SN74LS221N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS221N
Multivibrators SN74LS221N
Monostable Multivibrator 45 ns 16-PDIP

Monostable Multivibrator 45 ns 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS221N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS221N
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS221N
IC MULTIVIBRATOR 45NS 16DIP

IC MULTIVIBRATOR 45NS 16DIP

Supplier's Site
Ic, Multivibrator, Monstable; Logic Family / Base Number Texas Instruments - 28AH5084 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Multivibrator, Monstable; Logic Family / Base Number Texas Instruments
28AH5084
Ic, Multivibrator, Monstable; Logic Family / Base Number Texas Instruments 28AH5084
IC, MULTIVIBRATOR, MONSTABLE; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

IC, MULTIVIBRATOR, MONSTABLE; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes

Supplier's Site
Mono Multivibrator, 45Ns, Dip-16; Logic Family / Base Number Texas Instruments - 08F7006 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 45Ns, Dip-16; Logic Family / Base Number Texas Instruments
08F7006
Mono Multivibrator, 45Ns, Dip-16; Logic Family / Base Number Texas Instruments 08F7006
MONO MULTIVIBRATOR, 45NS, DIP-16; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

MONO MULTIVIBRATOR, 45NS, DIP-16; Logic Family / Base Number:74LS221; Multivibrator Type:Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS221N 296-3674-5-ND 047128-SN74LS221N SN74LS221N SN74LS221N 28AH5084
Product Name SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs Multivibrators Logic - Logic - Multivibrators - SN74LS221N Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Ic, Multivibrator, Monstable; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 5.25V
Package Type Other; PDIP,SO,SOIC,SSOP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm) Other; DIP
Logic Family LS
Propagation Delay 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - SN74LVC1G123DCUR-P - Acme Chip Technology Co., Limited
Specs
Package Type SSOP; Other; 8-VSSOP
Operating Current 32 mA
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers