Texas Instruments SN74123 Dual retriggerable monostable multivibrators SN74123N

Description
Dual retriggerable monostable multivibrators 16-PDIP 0 to 70
Request a Quote
Description
Dual retriggerable monostable multivibrators 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74123N is a dual retriggerable monostable multivibrator in a 16-pin PDIP package with an operating temperature range of 0 to 70°C. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a 4.32 mm alignment groove width.

Datasheet Summary
Powered by GS/AI

SN74123N is a dual retriggerable monostable multivibrator in a 16-pin PDIP package with an operating temperature range of 0 to 70°C. The package dimensions are 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a 4.32 mm alignment groove width.

Suppliers

Company
Product
Description
Supplier Links
SN74123 Dual retriggerable monostable multivibrators - SN74123N - Texas Instruments
Dallas, TX, United States
SN74123 Dual retriggerable monostable multivibrators
SN74123N
SN74123 Dual retriggerable monostable multivibrators SN74123N
Dual retriggerable monostable multivibrators 16-PDIP 0 to 70

Dual retriggerable monostable multivibrators 16-PDIP 0 to 70

Buy Now Datasheet
Monostable Multivibrators - 2494977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
2494977P
Monostable Multivibrators 2494977P
Texas Instruments SN74123N

Texas Instruments SN74123N

Supplier's Site
Monostable Multivibrators - 2494977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
2494977
Monostable Multivibrators 2494977
Texas Instruments SN74123N

Texas Instruments SN74123N

Supplier's Site
Monostable Multivibrators - 2494976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
2494976
Monostable Multivibrators 2494976
Texas Instruments SN74123N

Texas Instruments SN74123N

Supplier's Site
 - SN74123N - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, TTL/H/L Series, 2-Func, TTL, PDIP16

Monostable Multivibrator, TTL/H/L Series, 2-Func, TTL, PDIP16

Supplier's Site Datasheet
Multivibrators - 296-33600-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-33600-5-ND
Multivibrators 296-33600-5-ND
Monostable Multivibrator 22ns 16-PDIP

Monostable Multivibrator 22ns 16-PDIP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74123N - 065097-SN74123N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74123N
065097-SN74123N
Logic - Logic - Multivibrators - SN74123N 065097-SN74123N
Manufacturer: Texas Instruments Win Source Part Number: 065097-SN74123N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 800μA, 16mA Independent Circuits: 2 Propagation Delay: 22ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065097-SN74123N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74123N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74123N
Integrated Circuits (ICs) - Logic - Multivibrators SN74123N
IC MULTIVIBRATOR 22NS 16DIP

IC MULTIVIBRATOR 22NS 16DIP

Supplier's Site
Multivibrators - SN74123N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74123N
Multivibrators SN74123N
Monostable Multivibrator 22 ns 16-PDIP

Monostable Multivibrator 22 ns 16-PDIP

Buy Now
Logic - Multivibrators - SN74123N - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74123N
Logic - Multivibrators SN74123N
IC MULTIVIBRATOR 22NS 16DIP

IC MULTIVIBRATOR 22NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74123N 2494977P SN74123N 296-33600-5-ND 065097-SN74123N SN74123N SN74123N SN74123N
Product Name SN74123 Dual retriggerable monostable multivibrators Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74123N Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Package Type DIP; PDIP; Other; PDIP DIP; PDIP; Other; PDIP16 DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Number of units in IC 2
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ARGYR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers