Texas Instruments SN74LS122 Retriggerable monostable multivibrator SN74LS122D

Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote
Description
Retriggerable monostable multivibrator 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS122 is a retriggerable monostable multivibrator designed by Texas Instruments. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a 14-pin SOIC package. This device is capable of generating a single output pulse in response to an input trigger, with the ability to retrigger the output pulse if additional triggers are received before the pulse has completed. The SN74LS122 is suitable for applications requiring precise timing control and pulse generation. It is important to note that the specific part number SN74LS122D is listed as obsolete, while other variants in the series remain active.

Datasheet Summary
Powered by GS/AI

The SN74LS122 is a retriggerable monostable multivibrator designed by Texas Instruments. It operates within a temperature range of 0 to 70 degrees Celsius and is available in a 14-pin SOIC package. This device is capable of generating a single output pulse in response to an input trigger, with the ability to retrigger the output pulse if additional triggers are received before the pulse has completed. The SN74LS122 is suitable for applications requiring precise timing control and pulse generation. It is important to note that the specific part number SN74LS122D is listed as obsolete, while other variants in the series remain active.

Suppliers

Company
Product
Description
Supplier Links
SN74LS122 Retriggerable monostable multivibrator - SN74LS122D - Texas Instruments
Dallas, TX, United States
SN74LS122 Retriggerable monostable multivibrator
SN74LS122D
SN74LS122 Retriggerable monostable multivibrator SN74LS122D
Retriggerable monostable multivibrator 14-SOIC 0 to 70

Retriggerable monostable multivibrator 14-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - 296-33956-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-33956-5-ND
Multivibrators 296-33956-5-ND
Monostable Multivibrator 28ns 14-SOIC

Monostable Multivibrator 28ns 14-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS122D - 047127-SN74LS122D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS122D
047127-SN74LS122D
Logic - Logic - Multivibrators - SN74LS122D 047127-SN74LS122D
Manufacturer: Texas Instruments Win Source Part Number: 047127-SN74LS122D Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 047127-SN74LS122D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - SN74LS122D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS122D
Multivibrators SN74LS122D
Monostable Multivibrator 28 ns 14-SOIC

Monostable Multivibrator 28 ns 14-SOIC

Buy Now
Logic - Multivibrators - SN74LS122D - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS122D
Logic - Multivibrators SN74LS122D
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS122D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS122D
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS122D
IC MULTIVIBRATOR 28NS 14SOIC

IC MULTIVIBRATOR 28NS 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS122D 296-33956-5-ND 047127-SN74LS122D SN74LS122D SN74LS122D SN74LS122D
Product Name SN74LS122 Retriggerable monostable multivibrator Multivibrators Logic - Logic - Multivibrators - SN74LS122D Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - CD54HC123F3A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
CD4047B-MIL CMOS Low-Power Monostable/Astable Multivibrator - CD4047BD3 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,CDIP SB,DIESALE,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWR - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
7 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details