Texas Instruments SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423D

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423D - Texas Instruments
Dallas, TX, United States
SN74LS423 Dual Retriggerable Monostable Multivibrators
SN74LS423D
SN74LS423 Dual Retriggerable Monostable Multivibrators SN74LS423D
Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70

Dual Retriggerable Monostable Multivibrators 16-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - 296-3706-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-3706-5-ND
Multivibrators 296-3706-5-ND
Monostable Multivibrator 28ns 16-SOIC

Monostable Multivibrator 28ns 16-SOIC

Buy Now Datasheet
 - SN74LS423D - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - SN74LS423D - 065559-SN74LS423D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS423D
065559-SN74LS423D
Logic - Logic - Multivibrators - SN74LS423D 065559-SN74LS423D
Manufacturer: Texas Instruments Win Source Part Number: 065559-SN74LS423D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065559-SN74LS423D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS423D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS423D
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS423D
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site
Multivibrators - SN74LS423D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS423D
Multivibrators SN74LS423D
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS423D 296-3706-5-ND SN74LS423D 065559-SN74LS423D SN74LS423D SN74LS423D
Product Name SN74LS423 Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LS423D Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801Q2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
SN54LS123 Retriggerable Monostable Multivibrators - JM38510/31401BEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers