Texas Instruments CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M96

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96 - Texas Instruments
Dallas, TX, United States
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC423M96
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC423M96
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1148960-CD74HC423M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1148960-CD74HC423M96
Integrated Circuits (ICs) - Logic - Multivibrators 1148960-CD74HC423M96
Win Source Part Number: 1148960-CD74HC423M96 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74HC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25 ns Voltage - Supply: 2 V ~ 6 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC423M96E4,296-3 7333-6,-CD74HC423M96 E4,CD74HC423M96E4-ND ,-CD74HC423M96E4-NDR ,-CD74HC423M96G4,CD7 4HC423M96-ND,-296-37 333-1-ND,-CD74HC423M 96-ND,296-37333-1,29 6-37333-2,-CD74HC423 M96G4-NDR Base Product Number: 74HC423

Win Source Part Number: 1148960-CD74HC423M96
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74HC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25 ns
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HC423M96E4,296-37333-6,-CD74HC423M96E4,CD74HC423M96E4-ND,-CD74HC423M96E4-NDR,-CD74HC423M96G4,CD74HC423M96-ND,-296-37333-1-ND,-CD74HC423M96-ND,296-37333-1,296-37333-2,-CD74HC423M96G4-NDR
Base Product Number: 74HC423

Buy Now Datasheet
Multivibrators - 296-CD74HC423M96TR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - CD74HC423M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC423M96
Multivibrators CD74HC423M96
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HC423M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC423M96
Logic - Multivibrators CD74HC423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC423M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC423M96
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Multivibrators - CD74HC423M96 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC423M96
Multivibrators CD74HC423M96
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC423M96 1148960-CD74HC423M96 296-CD74HC423M96TR-ND CD74HC423M96 CD74HC423M96 CD74HC423M96 CD74HC423M96
Product Name CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 9601PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
SN74123 Dual retriggerable monostable multivibrators - SN74123N - Texas Instruments
Specs
Type Retriggerable
View Details
8 suppliers