Texas Instruments SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs SNJ54LS221W

Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125
Request a Quote Datasheet
Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54LS221W - Texas Instruments
Dallas, TX, United States
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs
SNJ54LS221W
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs SNJ54LS221W
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125

Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 994536-SNJ54LS221W - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
994536-SNJ54LS221W
Integrated Circuits (ICs) - Logic - Multivibrators 994536-SNJ54LS221W
Win Source Part Number: 994536-SNJ54LS221W Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS221W,TEX TISSNJ54LS221W

Win Source Part Number: 994536-SNJ54LS221W
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54LS221W,TEXTISSNJ54LS221W

Buy Now Datasheet
 - SNJ54LS221W - Rochester Electronics
Newburyport, MA, United States
54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs

54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SNJ54LS221W
Integrated Circuits (ICs) - Logic - Multivibrators SNJ54LS221W
DUAL MONOSTABLE MULTIVIBRATORS W

DUAL MONOSTABLE MULTIVIBRATORS W

Supplier's Site
Multivibrators - SNJ54LS221W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SNJ54LS221W
Multivibrators SNJ54LS221W
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SNJ54LS221W 994536-SNJ54LS221W SNJ54LS221W SNJ54LS221W SNJ54LS221W
Product Name SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs Integrated Circuits (ICs) - Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC Other; CFP16
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Multivibrators - 296-CD4098BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers