Texas Instruments CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538NSR

Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538NSR - Texas Instruments
Dallas, TX, United States
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators
CD74HC4538NSR
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators CD74HC4538NSR
High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SO -55 to 125

High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-SO -55 to 125

Buy Now Datasheet
 - CD74HC4538NSR - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - CD74HC4538NSR - 006906-CD74HC4538NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC4538NSR
006906-CD74HC4538NSR
Logic - Logic - Multivibrators - CD74HC4538NSR 006906-CD74HC4538NSR
Manufacturer: Texas Instruments Win Source Part Number: 006906-CD74HC4538NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 21ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006906-CD74HC4538NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 21ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multivibrators - 296-41227-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-41227-1-ND
Multivibrators 296-41227-1-ND
Monostable Multivibrator 21ns 16-SO

Monostable Multivibrator 21ns 16-SO

Buy Now Datasheet
Multivibrators - 296-41227-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-41227-6-ND
Multivibrators 296-41227-6-ND
Monostable Multivibrator 21ns 16-SO

Monostable Multivibrator 21ns 16-SO

Buy Now Datasheet
Multivibrators - 296-41227-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-41227-2-ND
Multivibrators 296-41227-2-ND
Monostable Multivibrator 21ns 16-SO

Monostable Multivibrator 21ns 16-SO

Buy Now Datasheet
Multivibrators - CD74HC4538NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538NSR
Multivibrators CD74HC4538NSR
Monostable Multivibrator 21 ns 16-SO

Monostable Multivibrator 21 ns 16-SO

Buy Now
Logic - Multivibrators - CD74HC4538NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC4538NSR
Logic - Multivibrators CD74HC4538NSR
IC MULTIVIBRATOR 21NS 16SO

IC MULTIVIBRATOR 21NS 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538NSR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538NSR
IC MULTIVIBRATOR 21NS 16SO

IC MULTIVIBRATOR 21NS 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538NSR CD74HC4538NSR 006906-CD74HC4538NSR 296-41227-1-ND CD74HC4538NSR CD74HC4538NSR CD74HC4538NSR
Product Name CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators Logic - Logic - Multivibrators - CD74HC4538NSR Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOP; Other; SOP16 Other; 16-SO SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
7 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
3 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - 96L02DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 4.8 to 0.3600 mA
View Details
2 suppliers