Texas Instruments SN74LS123 Dual retriggerable monostable multivibrators SN74LS123NSRG4

Description
Dual retriggerable monostable multivibrators 16-SO 0 to 70
Request a Quote Datasheet
Description
Dual retriggerable monostable multivibrators 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSRG4 - Texas Instruments
Dallas, TX, United States
SN74LS123 Dual retriggerable monostable multivibrators
SN74LS123NSRG4
SN74LS123 Dual retriggerable monostable multivibrators SN74LS123NSRG4
Dual retriggerable monostable multivibrators 16-SO 0 to 70

Dual retriggerable monostable multivibrators 16-SO 0 to 70

Buy Now Datasheet
Multivibrators - SN74LS123NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74LS123NSRG4-ND
Multivibrators SN74LS123NSRG4-ND
Monostable Multivibrator 28ns 16-SO

Monostable Multivibrator 28ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS123NSRG4 - 1254834-SN74LS123NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS123NSRG4
1254834-SN74LS123NSRG4
Logic - Logic - Multivibrators - SN74LS123NSRG4 1254834-SN74LS123NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254834-SN74LS123NSR G4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 28ns Categories: Integrated Circuits Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74LS123 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1254834-SN74LS123NSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS123
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS123NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS123NSRG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123NSRG4
IC MULTIVIBRATOR 28NS 16SO

IC MULTIVIBRATOR 28NS 16SO

Supplier's Site
Logic - Multivibrators - SN74LS123NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS123NSRG4
Logic - Multivibrators SN74LS123NSRG4
IC MULTIVIBRATOR 28NS 16SO

IC MULTIVIBRATOR 28NS 16SO

Supplier's Site Datasheet
Multivibrators - SN74LS123NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS123NSRG4
Multivibrators SN74LS123NSRG4
Monostable Multivibrator 28 ns 16-SO

Monostable Multivibrator 28 ns 16-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS123NSRG4 SN74LS123NSRG4-ND 1254834-SN74LS123NSRG4 SN74LS123NSRG4 SN74LS123NSRG4 SN74LS123NSRG4
Product Name SN74LS123 Dual retriggerable monostable multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LS123NSRG4 Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75V ~ 5.25V 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4098B-MIL CMOS Dual Monostable Multivibrator - M38510/17504BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers