Texas Instruments SN74LS280 9-bit odd/even parity generators / checkers SN74LS280N

Description
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280N - Texas Instruments
Dallas, TX, United States
SN74LS280 9-bit odd/even parity generators / checkers
SN74LS280N
SN74LS280 9-bit odd/even parity generators / checkers SN74LS280N
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70

9-bit odd/even parity generators / checkers 14-PDIP 0 to 70

Buy Now Datasheet
Parity Generators and Checkers - 296-3687-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-3687-5-ND
Parity Generators and Checkers 296-3687-5-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74LS280N - SN74LS280N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74LS280N
SN74LS280N
Logic - Logic - Parity Generators and Checkers - SN74LS280N SN74LS280N
Manufacturer: Texas Instruments Win Source Part Number: 007114-SN74LS280N Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 400μA, 8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007114-SN74LS280N
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74LS280N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74LS280N
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74LS280N
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site
Logic - Parity Generators and Checkers - SN74LS280N - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74LS280N
Logic - Parity Generators and Checkers SN74LS280N
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site Datasheet
Parity Generators and Checkers - SN74LS280N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74LS280N
Parity Generators and Checkers SN74LS280N
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74LS280N 296-3687-5-ND SN74LS280N SN74LS280N SN74LS280N SN74LS280N
Product Name SN74LS280 9-bit odd/even parity generators / checkers Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - SN74LS280N Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage 5V; Other; 4.75 Other Other; 4.75 V ~ 5.25 V
Package Type Other; PDIP,SO,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54LS280W - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
SN74F280B 9-bit odd/even parity generators / checkers - SN74F280BN - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
5 suppliers
CD54AC280 9-Bit Odd/Even Parity Generator/Checker - CD54AC280F3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family AC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD74HC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 3.3V; Other; 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers