Texas Instruments SN74AS280 9-Bit Parity Generators/Checkers SN74AS280NSR

Description
9-Bit Parity Generators/Checkers 14-SO 0 to 70
Request a Quote Datasheet
Description
9-Bit Parity Generators/Checkers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS280 9-Bit Parity Generators/Checkers - SN74AS280NSR - Texas Instruments
Dallas, TX, United States
SN74AS280 9-Bit Parity Generators/Checkers
SN74AS280NSR
SN74AS280 9-Bit Parity Generators/Checkers SN74AS280NSR
9-Bit Parity Generators/Checkers 14-SO 0 to 70

9-Bit Parity Generators/Checkers 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74AS280NSR - SN74AS280NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74AS280NSR
SN74AS280NSR
Logic - Logic - Parity Generators and Checkers - SN74AS280NSR SN74AS280NSR
Manufacturer: Texas Instruments Win Source Part Number: 006659-SN74AS280NSR Packaging: Reel - TR Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 2mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006659-SN74AS280NSR
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 2mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 296-28708-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-28708-2-ND
Parity Generators and Checkers 296-28708-2-ND
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
 - SN74AS280NSR - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14

Parity Generator/Checker, AS Series, 9-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Parity Generators and Checkers - SN74AS280NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS280NSR
Parity Generators and Checkers SN74AS280NSR
Parity Generator 9-Bit 14-SO

Parity Generator 9-Bit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS280NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS280NSR
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS280NSR
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site
Logic - Parity Generators and Checkers - SN74AS280NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
SN74AS280NSR
Logic - Parity Generators and Checkers SN74AS280NSR
IC PARITY GEN/CHKER 9-BIT 14SOP

IC PARITY GEN/CHKER 9-BIT 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS280NSR SN74AS280NSR 296-28708-2-ND SN74AS280NSR SN74AS280NSR SN74AS280NSR SN74AS280NSR
Product Name SN74AS280 9-Bit Parity Generators/Checkers Logic - Logic - Parity Generators and Checkers - SN74AS280NSR Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 2 9 9 9
Supply Voltage 5V; Other; 4.5 Other; 4.5 V ~ 5.5 V Other
Package Type Other; PDIP,SO,SOIC SOIC; "14-SOIC (0.209"", 5.30mm Width)" SOP; Other; SOP14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280D - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Logic - Parity Generators and Checkers - SN74ALS280NG4 - Lingto Electronic Limited
Specs
Operating Current 2.6 to 24 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers