Texas Instruments SN74F280B 9-bit odd/even parity generators / checkers SN74F280BN

Description
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70
Request a Quote Datasheet
Description
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F280B 9-bit odd/even parity generators / checkers - SN74F280BN - Texas Instruments
Dallas, TX, United States
SN74F280B 9-bit odd/even parity generators / checkers
SN74F280BN
SN74F280B 9-bit odd/even parity generators / checkers SN74F280BN
9-bit odd/even parity generators / checkers 14-PDIP 0 to 70

9-bit odd/even parity generators / checkers 14-PDIP 0 to 70

Buy Now Datasheet
Parity Generators and Checkers - 296-3579-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-3579-5-ND
Parity Generators and Checkers 296-3579-5-ND
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74F280BN - SN74F280BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74F280BN
SN74F280BN
Logic - Logic - Parity Generators and Checkers - SN74F280BN SN74F280BN
Manufacturer: Texas Instruments Win Source Part Number: 1254384-SN74F280BN Series: 74F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 9-Bit Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: SN74F280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): N74F280BN; SN74F280BN3; N74F280BN,602; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254384-SN74F280BN
Series: 74F
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 9-Bit
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SN74F280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): N74F280BN; SN74F280BN3; N74F280BN,602;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - SN74F280BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74F280BN
Parity Generators and Checkers SN74F280BN
Parity Generator 9-Bit 14-PDIP

Parity Generator 9-Bit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74F280BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74F280BN
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74F280BN
IC PARITY GEN/CHKER 9-BIT 14DIP

IC PARITY GEN/CHKER 9-BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74F280BN 296-3579-5-ND SN74F280BN SN74F280BN SN74F280BN
Product Name SN74F280B 9-bit odd/even parity generators / checkers Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - SN74F280BN Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage Other; 4.5 Other; 4.5 V ~ 5.5 V Other
Package Type Other; PDIP,SO,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family F
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96G4 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers
SN74AS280 9-Bit Parity Generators/Checkers - SN74AS280N - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - JM38510/32901BDA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901B2A - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details