Texas Instruments Logic - Logic - Parity Generators and Checkers - 74S280 74S280

Description
Manufacturer: Texas Instruments Win Source Part Number: 165625-74S280 Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 165625-74S280 Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - 74S280 - 74S280 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74S280
74S280
Logic - Logic - Parity Generators and Checkers - 74S280 74S280
Manufacturer: Texas Instruments Win Source Part Number: 165625-74S280 Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: Through Hole Logic Type: Parity Generator/Checker Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 165625-74S280
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: Through Hole
Logic Type: Parity Generator/Checker
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Parity Checkers and Generators
Product Number 74S280
Product Name Logic - Logic - Parity Generators and Checkers - 74S280
Number of Bits 9
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - 74HCT280DB,118-ND - DigiKey
Specs
Number of Bits 9
Package Type SSOP; "14-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
CD54AC280 9-Bit Odd/Even Parity Generator/Checker - CD54AC280F3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family AC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Lookahead Carry Generator - 54S182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details