Retriggerable monostable multivibrator 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 042766-SN74LS122N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Monostable Multivibrator 28ns 14-PDIP
Monostable Multivibrator 28 ns 14-PDIP
IC MULTIVIBRATOR 28NS 14DIP
MONO MULTIVIBRATOR, 23NS, DIP-14; Logic Family / Base Number:74LS122; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins RoHS Compliant: Yes
IC, MULTIVIBRATOR, MONSTABLE; Logic Family / Base Number:74LS122; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes
IC MULTIVIBRATOR 28NS 14DIP
IC MULTIVIBRATOR 28NS 14DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LS122N | 042766-SN74LS122N | 296-3639-5-ND | SN74LS122N | SN74LS122N | 60K6856 | SN74LS122N | SN74LS122N |
| Product Name | SN74LS122 Retriggerable monostable multivibrator | Logic - Logic - Multivibrators - SN74LS122N | Multivibrators | Multivibrators | Logic - Multivibrators | Mono Multivibrator, 23Ns, Dip-14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Type | Retriggerable | Non-Retriggerable | ||||||
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 5.25V | 4.75 V ~ 5.25 V | |||
| Package Type | Other; PDIP,SO,SOIC | SOP; Other; 14-SOP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | Other; DIP | DIP; Other; 14-DIP (0.300", 7.62mm) | ||
| Logic Family | LS |