Texas Instruments Multivibrators DM54121W/883

Description
Monostable Multivibrator 15 ns 14-CFP
Datasheet
Description
Monostable Multivibrator 15 ns 14-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - DM54121W/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM54121W/883
Multivibrators DM54121W/883
Monostable Multivibrator 15 ns 14-CFP

Monostable Multivibrator 15 ns 14-CFP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Monostable Multivibrators
Product Number DM54121W/883
Product Name Multivibrators
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4047BK - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-2033-2-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221AD - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
7 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details