Texas Instruments SN74LS123 Dual retriggerable monostable multivibrators SN74LS123D

Description
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123D - Texas Instruments
Dallas, TX, United States
SN74LS123 Dual retriggerable monostable multivibrators
SN74LS123D
SN74LS123 Dual retriggerable monostable multivibrators SN74LS123D
Dual retriggerable monostable multivibrators 16-SOIC 0 to 70

Dual retriggerable monostable multivibrators 16-SOIC 0 to 70

Buy Now Datasheet
Multivibrators - 296-1635-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-1635-5-ND
Multivibrators 296-1635-5-ND
Monostable Multivibrator 28ns 16-SOIC

Monostable Multivibrator 28ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LS123D - 030180-SN74LS123D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LS123D
030180-SN74LS123D
Logic - Logic - Multivibrators - SN74LS123D 030180-SN74LS123D
Manufacturer: Texas Instruments Win Source Part Number: 030180-SN74LS123D Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400μA, 8mA Independent Circuits: 2 Propagation Delay: 28ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030180-SN74LS123D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LS123D - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Multivibrators - SN74LS123D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LS123D
Multivibrators SN74LS123D
Monostable Multivibrator 28 ns 16-SOIC

Monostable Multivibrator 28 ns 16-SOIC

Buy Now
74Ls, Smd, 74Ls123, Soic16, 5.25V; Logic Family / Base Number Texas Instruments - 29AH7569 - Newark, An Avnet Company
Chicago, IL, United States
74Ls, Smd, 74Ls123, Soic16, 5.25V; Logic Family / Base Number Texas Instruments
29AH7569
74Ls, Smd, 74Ls123, Soic16, 5.25V; Logic Family / Base Number Texas Instruments 29AH7569
74LS, SMD, 74LS123, SOIC16, 5.25V; Logic Family / Base Number:74LS123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

74LS, SMD, 74LS123, SOIC16, 5.25V; Logic Family / Base Number:74LS123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - SN74LS123D - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS123D
Logic - Multivibrators SN74LS123D
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LS123D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS123D
Integrated Circuits (ICs) - Logic - Multivibrators SN74LS123D
IC MULTIVIBRATOR 28NS 16SOIC

IC MULTIVIBRATOR 28NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LS123D 296-1635-5-ND 030180-SN74LS123D SN74LS123D SN74LS123D 29AH7569 SN74LS123D SN74LS123D
Product Name SN74LS123 Dual retriggerable monostable multivibrators Multivibrators Logic - Logic - Multivibrators - SN74LS123D Multivibrators 74Ls, Smd, 74Ls123, Soic16, 5.25V; Logic Family / Base Number Texas Instruments Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.75 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V 5.25V
Package Type Other; PDIP,SO,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; SOIC16 SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC
Logic Family LS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
SN74LS423 Dual Retriggerable Monostable Multivibrators - SN74LS423NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADGVR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers