Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADBR

Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADBR - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123ADBR
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123ADBR
Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4648-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4648-2-ND
Multivibrators 296-4648-2-ND
Monostable Multivibrator 5.3ns 16-SSOP

Monostable Multivibrator 5.3ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-4648-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4648-6-ND
Multivibrators 296-4648-6-ND
Monostable Multivibrator 5.3ns 16-SSOP

Monostable Multivibrator 5.3ns 16-SSOP

Buy Now Datasheet
Multivibrators - 296-4648-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4648-1-ND
Multivibrators 296-4648-1-ND
Monostable Multivibrator 5.3ns 16-SSOP

Monostable Multivibrator 5.3ns 16-SSOP

Buy Now Datasheet
Multivibrators - SN74AHCT123ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123ADBR
Multivibrators SN74AHCT123ADBR
Monostable Multivibrator 5.3 ns 16-SSOP

Monostable Multivibrator 5.3 ns 16-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123ADBR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123ADBR
IC MULTIVIBRATOR 5.3NS 16SSOP

IC MULTIVIBRATOR 5.3NS 16SSOP

Supplier's Site
Logic - Multivibrators - SN74AHCT123ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123ADBR
Logic - Multivibrators SN74AHCT123ADBR
IC MULTIVIBRATOR 5.3NS 16SSOP

IC MULTIVIBRATOR 5.3NS 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123ADBR 296-4648-2-ND SN74AHCT123ADBR SN74AHCT123ADBR SN74AHCT123ADBR
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV221A-Q1 Automotive Catalog Dual Monostable Multivibrators - SN74LV221AQPWRG4Q1 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; TSSOP
Logic Family LV-A
View Details
5 suppliers
CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
SN54121 Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54121W - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
2 suppliers