Texas Instruments SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS SNJ54AHC123AJ

Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125
Request a Quote Datasheet
Description
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHC123AJ - Texas Instruments
Dallas, TX, United States
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
SNJ54AHC123AJ
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS SNJ54AHC123AJ
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125

DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - SNJ54AHC123AJ - 1256521-SNJ54AHC123AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SNJ54AHC123AJ
1256521-SNJ54AHC123AJ
Logic - Logic - Multivibrators - SNJ54AHC123AJ 1256521-SNJ54AHC123AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256521-SNJ54AHC123A J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256521-SNJ54AHC123AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SNJ54AHC123AJ
Integrated Circuits (ICs) - Logic - Multivibrators SNJ54AHC123AJ
DUAL RETRIGGERABLE MONOSTABLE MU

DUAL RETRIGGERABLE MONOSTABLE MU

Supplier's Site
Multivibrators - SNJ54AHC123AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SNJ54AHC123AJ
Multivibrators SNJ54AHC123AJ
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet
Multivibrators - SNJ54AHC123AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SNJ54AHC123AJ
Multivibrators SNJ54AHC123AJ
Monostable Multivibrator 8.7 ns 16-CDIP

Monostable Multivibrator 8.7 ns 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SNJ54AHC123AJ 1256521-SNJ54AHC123AJ SNJ54AHC123AJ SNJ54AHC123AJ SNJ54AHC123AJ
Product Name SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS Logic - Logic - Multivibrators - SNJ54AHC123AJ Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Type Retriggerable Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V
Package Type Other; CDIP,CFP,LCCC DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - SN74LV123ANS - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
7 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
4 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - CD4098BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers