Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWT

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-bit synchronous binary counters with a wide operating voltage range of 2 V to 6 V, synchronous presetting, asynchronous clear, and carry output for cascading. Features include internal look-ahead for fast counting, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V. Packaged in 16-pin TSSOP with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

4-bit synchronous binary counters with a wide operating voltage range of 2 V to 6 V, synchronous presetting, asynchronous clear, and carry output for cascading. Features include internal look-ahead for fast counting, typical propagation delay of 14 ns, and ±4-mA output drive at 5 V. Packaged in 16-pin TSSOP with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161PWT - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161PWT
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161PWT
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HC161PWT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74HC161PWT - 133783-SN74HC161PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161PWT
133783-SN74HC161PWT
Logic - Logic - Counters, Dividers - SN74HC161PWT 133783-SN74HC161PWT
Manufacturer: Texas Instruments Win Source Part Number: 133783-SN74HC161PWT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133783-SN74HC161PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-28657-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28657-2-ND
Counters, Dividers 296-28657-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-28657-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-28657-1-ND
Counters, Dividers 296-28657-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161PWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161PWT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161PWT
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74HC161PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161PWT
Counters, Dividers SN74HC161PWT
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - SN74HC161PWT - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161PWT
Logic - Counters, Dividers SN74HC161PWT
IC COUNTER BIN 4BIT SYNC 16TSSOP

IC COUNTER BIN 4BIT SYNC 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161PWT SN74HC161PWT 133783-SN74HC161PWT 296-28657-2-ND SN74HC161PWT SN74HC161PWT SN74HC161PWT
Product Name SN74HC161 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC161PWT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161NSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
8 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BM96 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
9 suppliers
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BPWR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
5 suppliers