CD4017BPWR is a CMOS decade counter with 10 decoded outputs in a 16-pin TSSOP package, operating from -55 to 125 °C. It is supplied in a 2000-piece tape and reel format with Level-1-260C-UNLIM moisture sensitivity rating and NIPDAU lead finish, complying with RoHS standards.
CMOS Decade Counter with 10 Decoded Outputs 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012823-CD4017BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
IC 10-OUT DECADE COUNTER 16TSSOP
TSSOP-16-4.3mm Counters / Dividers ROHS
IC 10-OUT DECADE COUNTER 16TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 10BIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4017BPWR | 012823-CD4017BPWR | 296-14252-1-ND | CD4017BPWR | CD4017BPWR | CD4017BPWR | CD4017BPWR | CD4017BPWR |
| Product Name | CD4017B CMOS Decade Counter with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD4017BPWR | Counters, Dividers | Counters, Dividers | Logic ICs >> Counters / Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | ||||||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | CD4000 | |||||||
| Number of Stages (Bits) | 10 bits |