Texas Instruments SN74AS161 Synchronous 4-Bit Binary Counters SN74AS161NSR

Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161NSR - Texas Instruments
Dallas, TX, United States
SN74AS161 Synchronous 4-Bit Binary Counters
SN74AS161NSR
SN74AS161 Synchronous 4-Bit Binary Counters SN74AS161NSR
Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Synchronous 4-Bit Binary Counters 16-SO 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-29910-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29910-2-ND
Counters, Dividers 296-29910-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74AS161NSR - 1099443-SN74AS161NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS161NSR
1099443-SN74AS161NSR
Logic - Logic - Counters, Dividers - SN74AS161NSR 1099443-SN74AS161NSR
Manufacturer: Texas Instruments Win Source Part Number: 1099443-SN74AS161NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099443-SN74AS161NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AS161NSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - SN74AS161NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS161NSR
Counters, Dividers SN74AS161NSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS161NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS161NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS161NSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74AS161NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74AS161NSR
Logic - Counters, Dividers SN74AS161NSR
IC COUNTER BIN SYNC 4BIT 16SO

IC COUNTER BIN SYNC 4BIT 16SO

Supplier's Site Datasheet
IC COUNTER BIN SYNC 4BIT 16SO - 815-SN74AS161NSR - Utmel Electronic Limited
Hong Kong, China
IC COUNTER BIN SYNC 4BIT 16SO
815-SN74AS161NSR
IC COUNTER BIN SYNC 4BIT 16SO 815-SN74AS161NSR
IC COUNTER BIN SYNC 4BIT 16SO

IC COUNTER BIN SYNC 4BIT 16SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS161NSR 296-29910-2-ND 1099443-SN74AS161NSR SN74AS161NSR SN74AS161NSR SN74AS161NSR SN74AS161NSR 815-SN74AS161NSR
Product Name SN74AS161 Synchronous 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74AS161NSR Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers IC COUNTER BIN SYNC 4BIT 16SO
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5V; 5V
Package Type PDIP,SO,SOIC SOIC; "16-SOIC (0.209"", 5.30mm Width)" 16-SO SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC; 16-SOIC (0.209, 5.30mm Width)
Logic Family AS TTL TTL; TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data