Texas Instruments CD4029B CMOS Presettable Up/Down Counter CD4029BM96

Description
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125
Request a Quote
Description
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4029BM96 is a CMOS presettable up/down counter manufactured by Texas Instruments. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed for counting applications where both up and down counting is required, and it features preset capabilities for initializing the count value. The product is RoHS compliant and is suitable for various digital applications, making it a versatile choice for engineers looking for reliable counting solutions in their designs.

Datasheet Summary
Powered by GS/AI

The CD4029BM96 is a CMOS presettable up/down counter manufactured by Texas Instruments. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed for counting applications where both up and down counting is required, and it features preset capabilities for initializing the count value. The product is RoHS compliant and is suitable for various digital applications, making it a versatile choice for engineers looking for reliable counting solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
CD4029B CMOS Presettable Up/Down Counter - CD4029BM96 - Texas Instruments
Dallas, TX, United States
CD4029B CMOS Presettable Up/Down Counter
CD4029BM96
CD4029B CMOS Presettable Up/Down Counter CD4029BM96
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125

CMOS Presettable Up/Down Counter 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4029BM96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-38054-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38054-1-ND
Counters, Dividers 296-38054-1-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-38054-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38054-6-ND
Counters, Dividers 296-38054-6-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-38054-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-38054-2-ND
Counters, Dividers 296-38054-2-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4029BM96 - 808333-CD4029BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4029BM96
808333-CD4029BM96
Logic - Logic - Counters, Dividers - CD4029BM96 808333-CD4029BM96
Manufacturer: Texas Instruments Win Source Part Number: 808333-CD4029BM96 Packaging: Reel Mounting Style: SMD Logic Type: Binary Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 11MHz Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V Part Number Series: 4029

Manufacturer: Texas Instruments
Win Source Part Number: 808333-CD4029BM96
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11MHz
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Part Number Series: 4029

Buy Now
Counters, Dividers - CD4029BM96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4029BM96
Counters, Dividers CD4029BM96
IC PRESET UP/DWN COUNTER 16-SOIC

IC PRESET UP/DWN COUNTER 16-SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4029BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4029BM96
Logic - Counters, Dividers CD4029BM96
IC PRESET UP/DWN COUNTER 16-SOIC

IC PRESET UP/DWN COUNTER 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD4029BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4029BM96
Counters, Dividers CD4029BM96
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4029BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4029BM96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4029BM96
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4029BM96
Logic ICs >> Counters / Dividers CD4029BM96
Positive Edge 3V~18V 4 1 11MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 3V~18V 4 1 11MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4029BM96 CD4029BM96 296-38054-1-ND 808333-CD4029BM96 CD4029BM96 CD4029BM96 CD4029BM96 CD4029BM96 CD4029BM96
Product Name CD4029B CMOS Presettable Up/Down Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4029BM96 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic ICs >> Counters / Dividers
Features Presettable Presettable
Counter Direction Bidirectional Bidirectional Bidirectional UP; DOWN
Supply Voltage 3V; 5V; 18 3V ~ 18V 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V~18V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM96 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD54HC4017F3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BNSR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers