Texas Instruments SN74F163A Synchronous 4-Bit Binary Counter SN74F163AD

Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163AD - Texas Instruments
Dallas, TX, United States
SN74F163A Synchronous 4-Bit Binary Counter
SN74F163AD
SN74F163A Synchronous 4-Bit Binary Counter SN74F163AD
Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Synchronous 4-Bit Binary Counter 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74F163AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-SN74F163AD-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74F163AD-ND
Counters, Dividers 296-SN74F163AD-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74F163AD - 065457-SN74F163AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F163AD
065457-SN74F163AD
Logic - Logic - Counters, Dividers - SN74F163AD 065457-SN74F163AD
Manufacturer: Texas Instruments Win Source Part Number: 065457-SN74F163AD Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065457-SN74F163AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SN74F163AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F163AD
Counters, Dividers SN74F163AD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - SN74F163AD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F163AD
Logic - Counters, Dividers SN74F163AD
IC COUNTER 4BIT BIN SYNC 16-SOIC

IC COUNTER 4BIT BIN SYNC 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F163AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F163AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F163AD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F163AD SN74F163AD 296-SN74F163AD-ND 065457-SN74F163AD SN74F163AD SN74F163AD SN74F163AD
Product Name SN74F163A Synchronous 4-Bit Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - SN74F163AD Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC,SSOP SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family F TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191AD - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BNSR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers